Capital Lighting, Inc. 93-19259 Lamps-Table Lamps 373088

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Weight: 25 Product Name: One Light Table Lamp UPC: 843558030163 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Weight: 25 Product Name: One Light Table Lamp UPC: 843558030163 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-19259 Lamps-Table Lamps - 373088 - Capital Lighting, Inc.
Columbus, OH, USA
93-19259 Lamps-Table Lamps
373088
93-19259 Lamps-Table Lamps 373088
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Weight: 25 Product Name: One Light Table Lamp UPC: 843558030163 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Carmel
Weight: 25
Product Name: One Light Table Lamp
UPC: 843558030163
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373088
Product Name 93-19259 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details