Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372997

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817425130 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817425130 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372997 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372997
Semi-Flush Mts.-Bowl Style 372997
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817425130 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 6.82
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817425130
Category: Semi flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372997
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details