Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372996

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 6.93 Product Name: Two Light Semi Flush UPC: 014817408478 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 6.93 Product Name: Two Light Semi Flush UPC: 014817408478 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372996 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372996
Semi-Flush Mts.-Bowl Style 372996
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 6.93 Product Name: Two Light Semi Flush UPC: 014817408478 Category: Semi flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 6.93
Product Name: Two Light Semi Flush
UPC: 014817408478
Category: Semi flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372996
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details