Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372992

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469554 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.5Rd Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469554 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.5Rd Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372992 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372992
Semi-Flush Mts.-Bowl Style 372992
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469554 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.5Rd Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 5.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817469554
Category: Semi flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: C-5.5Rd
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372992
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details