Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372991

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469547 Category: Semi flushmounts Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.25Rd Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469547 Category: Semi flushmounts Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.25Rd Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372991 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372991
Semi-Flush Mts.-Bowl Style 372991
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817469547 Category: Semi flushmounts Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: C-5.25Rd Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.13
Height: 10.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.74
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817469547
Category: Semi flushmounts
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: C-5.25Rd
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372991
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details