Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 372990

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 5.9 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817425383 Category: Semi flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 5.9 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817425383 Category: Semi flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 372990 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
372990
Semi-Flush Mts.-Bowl Style 372990
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 5.9 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817425383 Category: Semi flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 5.9
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817425383
Category: Semi flushmounts
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372990
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details