Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372979

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.8 Product Name: Three Light Vanity Fixture UPC: 014817372366 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.8 Product Name: Three Light Vanity Fixture UPC: 014817372366 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372979 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372979
Bathroom Fixtures-Three Lights 372979
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.8 Product Name: Three Light Vanity Fixture UPC: 014817372366 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.8
Product Name: Three Light Vanity Fixture
UPC: 014817372366
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372979
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details