PRODUCT DETAILS / SPECS
Height: 8.63
Length 8.63
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 3.8
Product Name: Two Light Vanity Fixture
UPC: 014817425048
Category: Vanity Strips
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:71/8``rd
Wire: 8``
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372978 |
| Product Name | Bathroom Fixtures-Two Lights |
| Application | Residential |