Capital Lighting, Inc. Bathroom Fixtures-Four Lights 372977

Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.9 Product Name: Four Light Vanity Fixture UPC: 014817372380 Category: Vanity Glass: White Opal Shipped Via: Oversized Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.9 Product Name: Four Light Vanity Fixture UPC: 014817372380 Category: Vanity Glass: White Opal Shipped Via: Oversized Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 372977 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
372977
Bathroom Fixtures-Four Lights 372977
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 6.9 Product Name: Four Light Vanity Fixture UPC: 014817372380 Category: Vanity Glass: White Opal Shipped Via: Oversized Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 11.75
Length 11.75
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 6.9
Product Name: Four Light Vanity Fixture
UPC: 014817372380
Category: Vanity
Glass: White Opal
Shipped Via: Oversized
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372977
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details