Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372976

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817393569 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817393569 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372976 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372976
Bathroom Fixtures-Two Lights 372976
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817393569 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 6.16
Product Name: Two Light Vanity Fixture
UPC: 014817393569
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372976
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details