Capital Lighting, Inc. Sconces-Single Glass 372972

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2 Product Name: One Light Vanity Strip UPC: 014817409512 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2 Product Name: One Light Vanity Strip UPC: 014817409512 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372972 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372972
Sconces-Single Glass 372972
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2 Product Name: One Light Vanity Strip UPC: 014817409512 Category: Vanity Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 2
Product Name: One Light Vanity Strip
UPC: 014817409512
Category: Vanity
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372972
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details