Capital Lighting, Inc. Sconces-Single Glass 372970

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425024 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425024 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372970 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372970
Sconces-Single Glass 372970
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425024 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/2``rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 1.98
Product Name: One Light Vanity Fixture
UPC: 014817425024
Category: Vanity Strips
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:51/2``rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372970
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details