Capital Lighting, Inc. Sconces-Single Glass 372968

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.08 Product Name: One Light Vanity Strip UPC: 014817478051 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.08 Product Name: One Light Vanity Strip UPC: 014817478051 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372968 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372968
Sconces-Single Glass 372968
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.08 Product Name: One Light Vanity Strip UPC: 014817478051 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grecian Bronze
Weight: 3.08
Product Name: One Light Vanity Strip
UPC: 014817478051
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372968
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details