Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372967

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Three Light Vanity Fixture UPC: 014817425192 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Three Light Vanity Fixture UPC: 014817425192 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372967 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372967
Bathroom Fixtures-Three Lights 372967
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Three Light Vanity Fixture UPC: 014817425192 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.72
Product Name: Three Light Vanity Fixture
UPC: 014817425192
Category: Vanity Strips
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372967
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details