Capital Lighting, Inc. Sconces-Single Glass 372963

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817469615 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817469615 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372963 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372963
Sconces-Single Glass 372963
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817469615 Category: Vanity Strips Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 1.32
Product Name: One Light Vanity Fixture
UPC: 014817469615
Category: Vanity Strips
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372963
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details