Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372962

Description
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817425307 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817425307 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372962 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372962
Bathroom Fixtures-Three Lights 372962
PRODUCT DETAILS / SPECS Height: 9.88 Length 9.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 3.52 Product Name: Three Light Vanity Fixture UPC: 014817425307 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Height: 9.88
Length 9.88
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 3.52
Product Name: Three Light Vanity Fixture
UPC: 014817425307
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372962
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details