Capital Lighting, Inc. Bathroom Fixtures-Three Lights 372947

Description
PRODUCT DETAILS / SPECS Height: 9.38 Length 9.38 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817425055 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/8``DP:3/4``rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 9.38 Length 9.38 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817425055 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/8``DP:3/4``rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 372947 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
372947
Bathroom Fixtures-Three Lights 372947
PRODUCT DETAILS / SPECS Height: 9.38 Length 9.38 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817425055 Category: Vanity Strips Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:51/8``DP:3/4``rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 9.38
Length 9.38
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.28
Product Name: Three Light Vanity Fixture
UPC: 014817425055
Category: Vanity Strips
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:51/8``DP:3/4``rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372947
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details