Capital Lighting, Inc. Sconces-Single Glass 372942

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425178 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425178 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372942 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372942
Sconces-Single Glass 372942
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.98 Product Name: One Light Vanity Fixture UPC: 014817425178 Category: Vanity Strips Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Length 9.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 1.98
Product Name: One Light Vanity Fixture
UPC: 014817425178
Category: Vanity Strips
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372942
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details