Capital Lighting, Inc. Bathroom Fixtures-Two Lights 372939

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Length 8.00 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.84 Product Name: Two Light Vanity Strip UPC: 014817478068 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Length 8.00 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.84 Product Name: Two Light Vanity Strip UPC: 014817478068 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 372939 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
372939
Bathroom Fixtures-Two Lights 372939
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Length 8.00 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.84 Product Name: Two Light Vanity Strip UPC: 014817478068 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Length 8.00
Extension: 8.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Grecian Bronze
Weight: 4.84
Product Name: Two Light Vanity Strip
UPC: 014817478068
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372939
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details