Capital Lighting, Inc. Sconces-Single Glass 372934

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 9.13 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.64 Product Name: One Light Vanity Strip UPC: 014817479072 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 9.13 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.64 Product Name: One Light Vanity Strip UPC: 014817479072 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 372934 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
372934
Sconces-Single Glass 372934
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 9.13 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.64 Product Name: One Light Vanity Strip UPC: 014817479072 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 9.13
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.64
Product Name: One Light Vanity Strip
UPC: 014817479072
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372934
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details