Capital Lighting, Inc. P3914-09 Pendants-Bowl Style 372888

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166756 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166756 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3914-09 Pendants-Bowl Style - 372888 - Capital Lighting, Inc.
Columbus, OH, USA
P3914-09 Pendants-Bowl Style
372888
P3914-09 Pendants-Bowl Style 372888
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166756 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 20
Product Name: Two Light Foyer
UPC: 785247166756
Category: Hall & Foyer
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372888
Product Name P3914-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details