Capital Lighting, Inc. P3878-09 Semi-Flush Mts.-Bowl Style 372885

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Convertible UPC: 785247169450 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Convertible UPC: 785247169450 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3878-09 Semi-Flush Mts.-Bowl Style - 372885 - Capital Lighting, Inc.
Columbus, OH, USA
P3878-09 Semi-Flush Mts.-Bowl Style
372885
P3878-09 Semi-Flush Mts.-Bowl Style 372885
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Convertible UPC: 785247169450 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Convertible
UPC: 785247169450
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul/Cul
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372885
Product Name P3878-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details