Capital Lighting, Inc. P3434-104 Semi-Flush Mts.-Drum Shade 372884

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Two Light Semi Flush UPC: 785247168446 Category: Close To Ceiling Glass: Etched Opal Wire: 18'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Two Light Semi Flush UPC: 785247168446 Category: Close To Ceiling Glass: Etched Opal Wire: 18'

Suppliers

Company
Product
Description
Supplier Links
P3434-104 Semi-Flush Mts.-Drum Shade - 372884 - Capital Lighting, Inc.
Columbus, OH, USA
P3434-104 Semi-Flush Mts.-Drum Shade
372884
P3434-104 Semi-Flush Mts.-Drum Shade 372884
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Two Light Semi Flush UPC: 785247168446 Category: Close To Ceiling Glass: Etched Opal Wire: 18'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 19
Product Name: Two Light Semi Flush
UPC: 785247168446
Category: Close To Ceiling
Glass: Etched Opal
Wire: 18'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372884
Product Name P3434-104 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details