Capital Lighting, Inc. P3870-109 Flush Mounts-Bowl Style 372882

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 4 Product Name: Two Light Flush Mount UPC: 785247167753 Category: Close To Ceiling Glass: Clear Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 4 Product Name: Two Light Flush Mount UPC: 785247167753 Category: Close To Ceiling Glass: Clear Etched

Suppliers

Company
Product
Description
Supplier Links
P3870-109 Flush Mounts-Bowl Style - 372882 - Capital Lighting, Inc.
Columbus, OH, USA
P3870-109 Flush Mounts-Bowl Style
372882
P3870-109 Flush Mounts-Bowl Style 372882
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 4 Product Name: Two Light Flush Mount UPC: 785247167753 Category: Close To Ceiling Glass: Clear Etched

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Weight: 4
Product Name: Two Light Flush Mount
UPC: 785247167753
Category: Close To Ceiling
Glass: Clear Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372882
Product Name P3870-109 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details