Capital Lighting, Inc. P2846-109 Sconces-Single Glass 372859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3 Product Name: One Light Bath UPC: 785247167722 Category: Bath & Vanity Glass: Clear Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3 Product Name: One Light Bath UPC: 785247167722 Category: Bath & Vanity Glass: Clear Etched

Suppliers

Company
Product
Description
Supplier Links
P2846-109 Sconces-Single Glass - 372859 - Capital Lighting, Inc.
Columbus, OH, USA
P2846-109 Sconces-Single Glass
372859
P2846-109 Sconces-Single Glass 372859
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3 Product Name: One Light Bath UPC: 785247167722 Category: Bath & Vanity Glass: Clear Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Weight: 3
Product Name: One Light Bath
UPC: 785247167722
Category: Bath & Vanity
Glass: Clear Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372859
Product Name P2846-109 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details