Capital Lighting, Inc. P3210-09WB Bathroom Fixtures-Two Lights 372858

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath W/Bulb UPC: 785247168941 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath W/Bulb UPC: 785247168941 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3210-09WB Bathroom Fixtures-Two Lights - 372858 - Capital Lighting, Inc.
Columbus, OH, USA
P3210-09WB Bathroom Fixtures-Two Lights
372858
P3210-09WB Bathroom Fixtures-Two Lights 372858
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath W/Bulb UPC: 785247168941 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 7.88
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Bath W/Bulb
UPC: 785247168941
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372858
Product Name P3210-09WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details