Capital Lighting, Inc. P2847-109 Bathroom Fixtures-Two Lights 372857

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247167739 Category: Bath & Vanity Glass: Clear Etched
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247167739 Category: Bath & Vanity Glass: Clear Etched

Suppliers

Company
Product
Description
Supplier Links
P2847-109 Bathroom Fixtures-Two Lights - 372857 - Capital Lighting, Inc.
Columbus, OH, USA
P2847-109 Bathroom Fixtures-Two Lights
372857
P2847-109 Bathroom Fixtures-Two Lights 372857
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Bath UPC: 785247167739 Category: Bath & Vanity Glass: Clear Etched

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Weight: 7
Product Name: Two Light Bath
UPC: 785247167739
Category: Bath & Vanity
Glass: Clear Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372857
Product Name P2847-109 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details