Capital Lighting, Inc. P2927-104WB Bathroom Fixtures-Three Lights 372856

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath W/Krypton Bulb UPC: 785247169382 Category: Bath & Vanity Glass: Opal
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath W/Krypton Bulb UPC: 785247169382 Category: Bath & Vanity Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P2927-104WB Bathroom Fixtures-Three Lights - 372856 - Capital Lighting, Inc.
Columbus, OH, USA
P2927-104WB Bathroom Fixtures-Three Lights
372856
P2927-104WB Bathroom Fixtures-Three Lights 372856
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Krypton Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath W/Krypton Bulb UPC: 785247169382 Category: Bath & Vanity Glass: Opal

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 7.75
Bulb
Type: Krypton
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Bath W/Krypton Bulb
UPC: 785247169382
Category: Bath & Vanity
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372856
Product Name P2927-104WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details