Capital Lighting, Inc. P3209-09WB Sconces-Single Glass 372855

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.00 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath W/Bulb UPC: 785247168934 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.00 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath W/Bulb UPC: 785247168934 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3209-09WB Sconces-Single Glass - 372855 - Capital Lighting, Inc.
Columbus, OH, USA
P3209-09WB Sconces-Single Glass
372855
P3209-09WB Sconces-Single Glass 372855
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.00 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath W/Bulb UPC: 785247168934 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 11.00
Extension: 7.63
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Bath W/Bulb
UPC: 785247168934
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372855
Product Name P3209-09WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details