Capital Lighting, Inc. P3030-20 Sconces-Single Glass 372851

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 785247169504 Category: Bath & Vanity Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 785247169504 Category: Bath & Vanity Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3030-20 Sconces-Single Glass - 372851 - Capital Lighting, Inc.
Columbus, OH, USA
P3030-20 Sconces-Single Glass
372851
P3030-20 Sconces-Single Glass 372851
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 785247169504 Category: Bath & Vanity Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Bath
UPC: 785247169504
Category: Bath & Vanity
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372851
Product Name P3030-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details