Capital Lighting, Inc. P3057-20 Bathroom Fixtures-Two Lights 372850

Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 785247169511 Category: Bath & Vanity Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 785247169511 Category: Bath & Vanity Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3057-20 Bathroom Fixtures-Two Lights - 372850 - Capital Lighting, Inc.
Columbus, OH, USA
P3057-20 Bathroom Fixtures-Two Lights
372850
P3057-20 Bathroom Fixtures-Two Lights 372850
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 785247169511 Category: Bath & Vanity Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 7.25
Length 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath
UPC: 785247169511
Category: Bath & Vanity
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372850
Product Name P3057-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details