Capital Lighting, Inc. P2709-09EBWB Bathroom Fixtures-Four Lights 372826

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath UPC: 785247166732 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath UPC: 785247166732 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2709-09EBWB Bathroom Fixtures-Four Lights - 372826 - Capital Lighting, Inc.
Columbus, OH, USA
P2709-09EBWB Bathroom Fixtures-Four Lights
372826
P2709-09EBWB Bathroom Fixtures-Four Lights 372826
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath UPC: 785247166732 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 10
Product Name: Four Light Bath
UPC: 785247166732
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372826
Product Name P2709-09EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details