Capital Lighting, Inc. P2714-09 Bathroom Fixtures-Five+Lights 372825

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Bath UPC: 785247166657 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Bath UPC: 785247166657 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2714-09 Bathroom Fixtures-Five+Lights - 372825 - Capital Lighting, Inc.
Columbus, OH, USA
P2714-09 Bathroom Fixtures-Five+Lights
372825
P2714-09 Bathroom Fixtures-Five+Lights 372825
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Bath UPC: 785247166657 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 18
Product Name: Six Light Bath
UPC: 785247166657
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372825
Product Name P2714-09 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details