Capital Lighting, Inc. P2709-20EBWB Bathroom Fixtures-Four Lights 372821

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Four Light Bath UPC: 785247166749 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Four Light Bath UPC: 785247166749 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2709-20EBWB Bathroom Fixtures-Four Lights - 372821 - Capital Lighting, Inc.
Columbus, OH, USA
P2709-20EBWB Bathroom Fixtures-Four Lights
372821
P2709-20EBWB Bathroom Fixtures-Four Lights 372821
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Four Light Bath UPC: 785247166749 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Antique Bronze
Weight: 10
Product Name: Four Light Bath
UPC: 785247166749
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372821
Product Name P2709-20EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details