Capital Lighting, Inc. P2019-20 Bathroom Fixtures-Two Lights 372819

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Bath UPC: 785247167173 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Bath UPC: 785247167173 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2019-20 Bathroom Fixtures-Two Lights - 372819 - Capital Lighting, Inc.
Columbus, OH, USA
P2019-20 Bathroom Fixtures-Two Lights
372819
P2019-20 Bathroom Fixtures-Two Lights 372819
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Bath UPC: 785247167173 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 6
Product Name: Two Light Bath
UPC: 785247167173
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372819
Product Name P2019-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details