Capital Lighting, Inc. P2650-20T Fans-Light Kits 372818

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168507 Category: Ceiling Fans
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168507 Category: Ceiling Fans

Suppliers

Company
Product
Description
Supplier Links
P2650-20T Fans-Light Kits - 372818 - Capital Lighting, Inc.
Columbus, OH, USA
P2650-20T Fans-Light Kits
372818
P2650-20T Fans-Light Kits 372818
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168507 Category: Ceiling Fans

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Weight: 6
Product Name: Three Light Bowl Fan Kit
UPC: 785247168507
Category: Ceiling Fans

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372818
Product Name P2650-20T Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details