Capital Lighting, Inc. P2021-09 Bathroom Fixtures-Four Lights 372816

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath UPC: 785247167203 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath UPC: 785247167203 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2021-09 Bathroom Fixtures-Four Lights - 372816 - Capital Lighting, Inc.
Columbus, OH, USA
P2021-09 Bathroom Fixtures-Four Lights
372816
P2021-09 Bathroom Fixtures-Four Lights 372816
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath UPC: 785247167203 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Four Light Bath
UPC: 785247167203
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372816
Product Name P2021-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details