Capital Lighting, Inc. P2650-09 Fans-Light Kits 372815

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168491 Category: Ceiling Fans Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168491 Category: Ceiling Fans Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2650-09 Fans-Light Kits - 372815 - Capital Lighting, Inc.
Columbus, OH, USA
P2650-09 Fans-Light Kits
372815
P2650-09 Fans-Light Kits 372815
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bowl Fan Kit UPC: 785247168491 Category: Ceiling Fans Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Bowl Fan Kit
UPC: 785247168491
Category: Ceiling Fans
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372815
Product Name P2650-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details