Capital Lighting, Inc. P2021-20 Bathroom Fixtures-Four Lights 372813

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247167210 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247167210 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2021-20 Bathroom Fixtures-Four Lights - 372813 - Capital Lighting, Inc.
Columbus, OH, USA
P2021-20 Bathroom Fixtures-Four Lights
372813
P2021-20 Bathroom Fixtures-Four Lights 372813
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247167210 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 11
Product Name: Four Light Bath
UPC: 785247167210
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372813
Product Name P2021-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details