Capital Lighting, Inc. P2643-20T Fans-Light Kits 372812

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Weight: 7 Product Name: Four Light Universal Fan Light Kit UPC: 785247168484 Category: Ceiling Fans Glass: Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Weight: 7 Product Name: Four Light Universal Fan Light Kit UPC: 785247168484 Category: Ceiling Fans Glass: Topaz

Suppliers

Company
Product
Description
Supplier Links
P2643-20T Fans-Light Kits - 372812 - Capital Lighting, Inc.
Columbus, OH, USA
P2643-20T Fans-Light Kits
372812
P2643-20T Fans-Light Kits 372812
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 7.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Weight: 7 Product Name: Four Light Universal Fan Light Kit UPC: 785247168484 Category: Ceiling Fans Glass: Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 7.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Bronze
Weight: 7
Product Name: Four Light Universal Fan Light Kit
UPC: 785247168484
Category: Ceiling Fans
Glass: Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372812
Product Name P2643-20T Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details