Capital Lighting, Inc. P2612-20 Fans-Light Kits 372811

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167579 Category: Ceiling Fans
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167579 Category: Ceiling Fans

Suppliers

Company
Product
Description
Supplier Links
P2612-20 Fans-Light Kits - 372811 - Capital Lighting, Inc.
Columbus, OH, USA
P2612-20 Fans-Light Kits
372811
P2612-20 Fans-Light Kits 372811
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 4 Product Name: Three Light Fan Light Kit UPC: 785247167579 Category: Ceiling Fans

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Weight: 4
Product Name: Three Light Fan Light Kit
UPC: 785247167579
Category: Ceiling Fans

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372811
Product Name P2612-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details