Capital Lighting, Inc. P2706-09EBWB Sconces-Single Glass 372807

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath UPC: 785247166671 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath UPC: 785247166671 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2706-09EBWB Sconces-Single Glass - 372807 - Capital Lighting, Inc.
Columbus, OH, USA
P2706-09EBWB Sconces-Single Glass
372807
P2706-09EBWB Sconces-Single Glass 372807
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Bath UPC: 785247166671 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Extension: 6.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Bath
UPC: 785247166671
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372807
Product Name P2706-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details