Capital Lighting, Inc. 8-4375-2-129 Bathroom Fixtures-Two Lights 372598

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 12.35 Product Name: Two Light Sconce UPC: 822920232909 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 12.35 Product Name: Two Light Sconce UPC: 822920232909 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4375-2-129 Bathroom Fixtures-Two Lights - 372598 - Capital Lighting, Inc.
Columbus, OH, USA
8-4375-2-129 Bathroom Fixtures-Two Lights
372598
8-4375-2-129 Bathroom Fixtures-Two Lights 372598
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 12.35 Product Name: Two Light Sconce UPC: 822920232909 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Weight: 12.35
Product Name: Two Light Sconce
UPC: 822920232909
Category: Bath Lights
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372598
Product Name 8-4375-2-129 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details