Capital Lighting, Inc. 8-3512-2-129 Bathroom Fixtures-Two Lights 372593

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Weight: 1.6 Product Name: Two Light Bath Bar UPC: 822920232633 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Weight: 1.6 Product Name: Two Light Bath Bar UPC: 822920232633 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-3512-2-129 Bathroom Fixtures-Two Lights - 372593 - Capital Lighting, Inc.
Columbus, OH, USA
8-3512-2-129 Bathroom Fixtures-Two Lights
372593
8-3512-2-129 Bathroom Fixtures-Two Lights 372593
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Weight: 1.6 Product Name: Two Light Bath Bar UPC: 822920232633 Category: Bath Lights Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Espresso
Weight: 1.6
Product Name: Two Light Bath Bar
UPC: 822920232633
Category: Bath Lights
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372593
Product Name 8-3512-2-129 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details