Capital Lighting, Inc. 8-4375-3-129 Bathroom Fixtures-Three Lights 372579

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.31 Product Name: Three Light Bath Bar UPC: 822920232916 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.31 Product Name: Three Light Bath Bar UPC: 822920232916 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4375-3-129 Bathroom Fixtures-Three Lights - 372579 - Capital Lighting, Inc.
Columbus, OH, USA
8-4375-3-129 Bathroom Fixtures-Three Lights
372579
8-4375-3-129 Bathroom Fixtures-Three Lights 372579
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 16.31 Product Name: Three Light Bath Bar UPC: 822920232916 Category: Bath Lights Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Weight: 16.31
Product Name: Three Light Bath Bar
UPC: 822920232916
Category: Bath Lights
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372579
Product Name 8-4375-3-129 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details