Capital Lighting, Inc. 8-5435-2-117 Bathroom Fixtures-Two Lights 372575

Description
PRODUCT DETAILS / SPECS Width/Dia: 14 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 12.13 Product Name: Two Light Bath Bar UPC: 822920232862 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 12.13 Product Name: Two Light Bath Bar UPC: 822920232862 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-5435-2-117 Bathroom Fixtures-Two Lights - 372575 - Capital Lighting, Inc.
Columbus, OH, USA
8-5435-2-117 Bathroom Fixtures-Two Lights
372575
8-5435-2-117 Bathroom Fixtures-Two Lights 372575
PRODUCT DETAILS / SPECS Width/Dia: 14 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 12.13 Product Name: Two Light Bath Bar UPC: 822920232862 Category: Bath Lights Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 12.13
Product Name: Two Light Bath Bar
UPC: 822920232862
Category: Bath Lights
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372575
Product Name 8-5435-2-117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details