Capital Lighting, Inc. 8-4385-3-178 Bathroom Fixtures-Three Lights 372573

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233180 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233180 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4385-3-178 Bathroom Fixtures-Three Lights - 372573 - Capital Lighting, Inc.
Columbus, OH, USA
8-4385-3-178 Bathroom Fixtures-Three Lights
372573
8-4385-3-178 Bathroom Fixtures-Three Lights 372573
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 18.75 Product Name: Three Light Bath Bar UPC: 822920233180 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Brass
Weight: 18.75
Product Name: Three Light Bath Bar
UPC: 822920233180
Category: Bath Lights
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372573
Product Name 8-4385-3-178 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details