Capital Lighting, Inc. 8-4385-4-SN Bathroom Fixtures-Four Lights 372572

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 24.5 Product Name: Four Light Bath Bar UPC: 822920233265 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 24.5 Product Name: Four Light Bath Bar UPC: 822920233265 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4385-4-SN Bathroom Fixtures-Four Lights - 372572 - Capital Lighting, Inc.
Columbus, OH, USA
8-4385-4-SN Bathroom Fixtures-Four Lights
372572
8-4385-4-SN Bathroom Fixtures-Four Lights 372572
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 24.5 Product Name: Four Light Bath Bar UPC: 822920233265 Category: Bath Lights Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 24.5
Product Name: Four Light Bath Bar
UPC: 822920233265
Category: Bath Lights
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372572
Product Name 8-4385-4-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details