Capital Lighting, Inc. 9-6822-2-13 Sconces-Double Candle 372564

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 1.89 Product Name: Two Light Sconce UPC: 822920233616 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 1.89 Product Name: Two Light Sconce UPC: 822920233616 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-6822-2-13 Sconces-Double Candle - 372564 - Capital Lighting, Inc.
Columbus, OH, USA
9-6822-2-13 Sconces-Double Candle
372564
9-6822-2-13 Sconces-Double Candle 372564
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 1.89 Product Name: Two Light Sconce UPC: 822920233616 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 1.89
Product Name: Two Light Sconce
UPC: 822920233616
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372564
Product Name 9-6822-2-13 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details