Capital Lighting, Inc. 9-3514-1-129 Sconces-Single Glass 372549

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 0.68 Product Name: One Light Sconce UPC: 822920232626 Category: Sconce Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 0.68 Product Name: One Light Sconce UPC: 822920232626 Category: Sconce Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9-3514-1-129 Sconces-Single Glass - 372549 - Capital Lighting, Inc.
Columbus, OH, USA
9-3514-1-129 Sconces-Single Glass
372549
9-3514-1-129 Sconces-Single Glass 372549
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 0.68 Product Name: One Light Sconce UPC: 822920232626 Category: Sconce Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.25
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 0.68
Product Name: One Light Sconce
UPC: 822920232626
Category: Sconce
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372549
Product Name 9-3514-1-129 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details